Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | Medical |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 6W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 400mA |
RoHS Compliant | Yes |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 6 W, 15 V, 400 Ma Rohs Compliant: Yes |Murata Power Solutions NCM6S0515EC | Newark Electronics |
Isolated DC/DC Converters - Through Hole SUGGESTED ALTERNATE 81-NCM6S0515C | Sager |
Module DC-DC 1-OUT 15V 0.4A 6W 7-Pin DIP-Module Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a NCM6S0515EC?
Additional datasheets, footprints and schematics for NCM6S0515EC are listed on our Part Details page. You can also find images and similar parts to NCM6S0515EC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCM6S0515EC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCM6S0515EC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCM6S0515EC fall under?
The NCM6S0515EC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NCM6S0515EC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCM6S0515EC you can contact the distributor directly for product support, shipping queries etc.
Is the NCM6S0515EC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCM6S0515EC have stock available?
Authorised distributors including Newark Electronics, element14, Sager and Avnet Abacus have stock available or on a lead time for NCM6S0515EC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCM6S0515EC often in real-time on the comparison pages.
What if I can't find stock of NCM6S0515EC?
You can fill out our help required form which you can use to request a quote for NCM6S0515EC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.