Status: | Unknown |
---|---|
Series: | NCM6 Series |
RoHS: | Unknown |
Prices starting from US$20.51
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 6W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 200mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NCM6 Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 9V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20mm |
Height | 10.75mm |
Depth | 32mm |
SVHC | No SVHC (07-Jul-2017) |
DC/DC Converter Isolated +/-15V 0.2A 6W | RS |
Dc-Dc Converter, Iso Pol, 2 O/P, 0.2A, 15V | Newark Electronics |
Module DC-DC 2-OUT 15V/-15V 0.2A/-0.2A 6W 7-Pin DIP-Module Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 4.5-9VIN 15VOUT 6W | Sager |
Where can I find additional details, specifications and documents for a NCM6D0515EC?
Additional datasheets, footprints and schematics for NCM6D0515EC are listed on our Part Details page. You can also find images and similar parts to NCM6D0515EC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCM6D0515EC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCM6D0515EC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCM6D0515EC fall under?
The NCM6D0515EC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NCM6D0515EC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCM6D0515EC you can contact the distributor directly for product support, shipping queries etc.
Is the NCM6D0515EC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCM6D0515EC have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for NCM6D0515EC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCM6D0515EC often in real-time on the comparison pages.
What if I can't find stock of NCM6D0515EC?
You can fill out our help required form which you can use to request a quote for NCM6D0515EC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.