Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.51
Power Supply Approvals | Medical |
---|---|
No. of Outputs | 2 Output |
Output Power Max | 6W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 250mA |
Output Voltage - Output 2 | -12V |
Width | 20mm |
RoHS Compliant | Yes |
DC/DC Converter Isolated +/-12V 0.25A 6W | RS |
Dc-Dc Converter, Iso Pol, 2 O/P, 0.25A, 12V | Newark Electronics |
Module DC-DC 2-OUT 12V/-12V 0.25A/-0.25A 6W 7-Pin DIP-Module Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 6W 5VIN 12VOUT DIP DC/DC | Sager |
Where can I find additional details, specifications and documents for a NCM6D0512EC?
Additional datasheets, footprints and schematics for NCM6D0512EC are listed on our Part Details page. You can also find images and similar parts to NCM6D0512EC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCM6D0512EC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCM6D0512EC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCM6D0512EC fall under?
The NCM6D0512EC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NCM6D0512EC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCM6D0512EC you can contact the distributor directly for product support, shipping queries etc.
Is the NCM6D0512EC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCM6D0512EC have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for NCM6D0512EC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCM6D0512EC often in real-time on the comparison pages.
What if I can't find stock of NCM6D0512EC?
You can fill out our help required form which you can use to request a quote for NCM6D0512EC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.