Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Flyback |
---|---|
Input Voltage Min | 9.4V |
Input Voltage Max | 26V |
Output Voltage Max | 200V |
Output Current Max | 3A |
Switching Frequency | 65kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
LED DRIVER, FLYBACK, 65KHZ, NSOIC-8 | Farnell |
Led Lighting Controller Thermal Foldback Auto Recovery/Wide Range Application/Reel |Onsemi NCL30088DDR2G | Newark Electronics |
Current Mode PWM Controller 500mA 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCL30088DDR2G?
Additional datasheets, footprints and schematics for NCL30088DDR2G are listed on our Part Details page. You can also find images and similar parts to NCL30088DDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCL30088DDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCL30088DDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCL30088DDR2G fall under?
The NCL30088DDR2G is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to NCL30088DDR2G when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCL30088DDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCL30088DDR2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCL30088DDR2G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Avnet America and EBV Elektronik have stock available or on a lead time for NCL30088DDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCL30088DDR2G often in real-time on the comparison pages.
What if I can't find stock of NCL30088DDR2G?
You can fill out our help required form which you can use to request a quote for NCL30088DDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.