Status: | Active |
---|---|
Series: | NC7WB66 |
RoHS: | Compliant |
Useful in both analog and digital applications |
Space saving US8 surface mount package |
MicroPak™ Pb-Free leadless package |
Typical 7ohm On Resistance @ 5V VCC |
Broad VCC operating range: 1.65V to 5.5V |
Rail-to-Rail signal handling |
Power down high impedance control inputs |
Control inputs are overvoltage tolerant |
Control inputs are CMOS compatible |
>300 MHz -3dB bandwidth |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | NC7WB66 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 2 |
Configuration | SPST |
Icc Max (µA) | 10 |
ron Max (Ω) | 30 |
VCC Min (V) | 1.65 |
VCC Max (V) | 5.5 |
Package Type | UQFN-8 |
Analogue Sw, Spst, -40 To 85Deg C Rohs Compliant: Yes |Onsemi NC7WB66L8X | Newark Electronics |
ANALOGUE SW, SPST, -40 TO 85DEG C | element14 |
Analog Switch Dual SPST 8-Pin MicroPak T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a NC7WB66L8X?
Additional datasheets, footprints and schematics for NC7WB66L8X are listed on our Part Details page. You can also find images and similar parts to NC7WB66L8X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7WB66L8X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7WB66L8X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7WB66L8X fall under?
The NC7WB66L8X is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NC7WB66L8X when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7WB66L8X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7WB66L8X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NC7WB66L8X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for NC7WB66L8X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7WB66L8X often in real-time on the comparison pages.
What if I can't find stock of NC7WB66L8X?
You can fill out our help required form which you can use to request a quote for NC7WB66L8X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.