Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Inputs | 2Inputs |
---|---|
Output Current | 25mA |
Propagation Delay | 120ps |
No. of Pins | 16Pins |
Logic Case Style | QFN |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 3.465V |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
DIFF RCVR/DRIV/BUFFER, CML, QFN-EP-16 | Farnell |
Nbsg16Mmng, Motor Drivers/Controllers |Onsemi NBSG16MMNG | Newark Electronics |
Single Transmitter/Receiver 16-Pin QFN EP Rail | Avnet America |
Where can I find additional details, specifications and documents for a NBSG16MMNG?
Additional datasheets, footprints and schematics for NBSG16MMNG are listed on our Part Details page. You can also find images and similar parts to NBSG16MMNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBSG16MMNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBSG16MMNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBSG16MMNG fall under?
The NBSG16MMNG is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to NBSG16MMNG when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBSG16MMNG you can contact the distributor directly for product support, shipping queries etc.
Is the NBSG16MMNG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NBSG16MMNG have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for NBSG16MMNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBSG16MMNG often in real-time on the comparison pages.
What if I can't find stock of NBSG16MMNG?
You can fill out our help required form which you can use to request a quote for NBSG16MMNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.