Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Min | - |
---|---|
Sensing Range Max | - |
Beam Angle | - |
Switching Frequency | - |
External Diameter | - |
Sensitivity (dB) | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 120°C |
Langevin Transducer, 45Mm, 40Khz | Newark Electronics |
Audio Indicator Transducer Solder Lug Bolt-In Tray | Avnet America |
LANGEVIN TRANSDUCER, 40.2KHZ, 45MM, 50W | Farnell |
Where can I find additional details, specifications and documents for a NBL45402H-A?
Additional datasheets, footprints and schematics for NBL45402H-A are listed on our Part Details page. You can also find images and similar parts to NBL45402H-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBL45402H-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBL45402H-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBL45402H-A fall under?
The NBL45402H-A is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to NBL45402H-A when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBL45402H-A you can contact the distributor directly for product support, shipping queries etc.
Is the NBL45402H-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBL45402H-A have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NBL45402H-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBL45402H-A often in real-time on the comparison pages.
What if I can't find stock of NBL45402H-A?
You can fill out our help required form which you can use to request a quote for NBL45402H-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.