Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Min | - |
---|---|
Sensing Range Max | - |
Beam Angle | - |
Switching Frequency | - |
External Diameter | - |
Sensitivity (dB) | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 120°C |
Speakers&Transducers 50W 4000pF 28kHz 120C 40cm/S | Rapid Electronics |
ULTRASONIC SENSOR, 28KHZ, 50W | Farnell |
Langevin Transducer, 45Mm, 28Khz | Newark Electronics |
NBL-, Transducer, 28kHz, 50W | Avnet America |
Where can I find additional details, specifications and documents for a NBL45282H-A3?
Additional datasheets, footprints and schematics for NBL45282H-A3 are listed on our Part Details page. You can also find images and similar parts to NBL45282H-A3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBL45282H-A3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBL45282H-A3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBL45282H-A3 fall under?
The NBL45282H-A3 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to NBL45282H-A3 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBL45282H-A3 you can contact the distributor directly for product support, shipping queries etc.
Is the NBL45282H-A3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBL45282H-A3 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for NBL45282H-A3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBL45282H-A3 often in real-time on the comparison pages.
What if I can't find stock of NBL45282H-A3?
You can fill out our help required form which you can use to request a quote for NBL45282H-A3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.