Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Min | - |
---|---|
Sensing Range Max | - |
Beam Angle | - |
Switching Frequency | - |
External Diameter | - |
Sensitivity (dB) | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 120°C |
Langevin Transducer, 15Mm, 60Khz | Newark Electronics |
LANGEVIN TRANSDUCER, 60KHZ, 15MM, 2.5W | Farnell |
Where can I find additional details, specifications and documents for a NBL15602S?
Additional datasheets, footprints and schematics for NBL15602S are listed on our Part Details page. You can also find images and similar parts to NBL15602S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBL15602S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBL15602S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBL15602S fall under?
The NBL15602S is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to NBL15602S when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBL15602S you can contact the distributor directly for product support, shipping queries etc.
Is the NBL15602S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBL15602S have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NBL15602S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBL15602S often in real-time on the comparison pages.
What if I can't find stock of NBL15602S?
You can fill out our help required form which you can use to request a quote for NBL15602S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.