Status: | Active |
---|---|
Series: | NB6L295M |
RoHS: | Compliant |
Prices starting from US$19.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.06
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$27.03
|
276
in stock
|
Buy Now | |
element14
from US$27.98
|
276
in stock
|
Buy Now | |
Farnell
from US$26.02
|
276
in stock
|
Buy Now | |
Chip One Stop
from US$25.60
|
2
in stock
|
Buy Now | |
Future Electronics
from US$19.95
|
-
|
Buy Now | |
Avnet America
from US$20.28
|
-
|
Buy Now | |
RS Americas
from US$25.33
|
-
|
Buy Now | |
Avnet Asia
from US$19.65
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Linearity +/- 20ps Maximum |
Maximum Input Clock Frequency >1.5 GHz Typical |
Programmable Range: 0 ns to 6 ns Dual Mode; Programmable Range: 0 ns to 11 ns Entended Mode; |
Delay Range: 3.2 ns to 9.0 ns Dual Mode; Delay Range: 6.2 ns to 17.8 ns Extended Mode |
11 ps Delay Increments |
INx/INxb Inputs Accept LVPECL, LVDS Levels |
3-Wire Serial Data Interface (SDI) |
Applications |
---|
Automated Test Equipment (ATE)Adjustable signal path delays |
Description | NB6L295M |
---|---|
Compliance | Pb-free Halide free |
Input Level | CML CMOS ECL LVDS |
Output Level | CML |
VCC Typ (V) | 2.5 3.3 |
fMax Typ (MHz) | 1500 |
td(prog) Max (ns) | 6.9 |
td(step) Typ (ps) | 8.4 |
tJitter Typ (ps) | 2 |
tR & tF Max (ps) | 150 |
Package Type | QFN-24 |
Clock/Data Delay, Prog, 2-Ch, Qfn-24 | Newark Electronics |
CLOCK/DATA DELAY, PROG, 2-CH, QFN-24 | element14 |
NB6L295MMNG, CML DUAL PROG DELAY | RS |
Active Programmable Delay Line 2-IN 0.011ns ABS 8.5ns MAX 24-Pin QFN EP Rail | Avnet America |
NB6L295MMNG, Delay Line Circuit, 256-Taps 8.5ns 2-Input, 24-Pin QFN | ON Semiconductor NB6L295MMNG | RS Americas |
Where can I find additional details, specifications and documents for a NB6L295MMNG?
Additional datasheets, footprints and schematics for NB6L295MMNG are listed on our Part Details page. You can also find images and similar parts to NB6L295MMNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB6L295MMNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB6L295MMNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB6L295MMNG fall under?
The NB6L295MMNG is listed under Timing, Logic & Memory > Clock & Data Distribution > Skew Management.
Can I view similar or alternative parts?
You can view similar parts to NB6L295MMNG when available in the Skew Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB6L295MMNG you can contact the distributor directly for product support, shipping queries etc.
Is the NB6L295MMNG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB6L295MMNG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for NB6L295MMNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB6L295MMNG often in real-time on the comparison pages.
What if I can't find stock of NB6L295MMNG?
You can fill out our help required form which you can use to request a quote for NB6L295MMNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.