Status: | Active |
---|---|
Series: | NB6L14M |
RoHS: | Compliant |
Prices starting from US$5.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.31
|
No stock
|
Buy Now | |
Chip One Stop
from US$5.87
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$10.23
|
-
|
Buy Now | |
Future Electronics
from US$10.06
|
-
|
Buy Now | |
Avnet America
from US$9.67
|
-
|
Buy Now | |
RS Americas
from US$13.60
|
-
|
Buy Now | |
element14
from US$10.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input Clock Frequency > 3.0 GHz |
< 20 ps Within Device Output Skew |
Internal Input and Output Termination Resistors, 50-ohm |
VREFAC Reference Output |
Benefits |
---|
High performance applications |
Low Output-to-output skew |
No external components needed |
Rebias Capacitor-coupled Input Signals |
Applications |
---|
Cloack / Data Distribution |
Description | NB6L14M |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 1:4 |
Input Level | CML LVDS LVPECL |
Output Level | CML |
VCC Typ (V) | 2.5 3.3 |
tJitterRMS Typ (ps) | 0.2 |
tskew(o-o) Max (ps) | 20 |
tpd Typ (ns) | 0.35 |
tR & tF Max (ps) | 150 |
fmaxClock Typ (MHz) | 3000 |
fmaxData Typ (Mbps) | 2500 |
Package Type | QFN-16 |
Clock/Data Fanout Buffer, 3Ghz, Qfn-16 | Newark Electronics |
NB Series 3.3 V 3 GHz Surface Mount Differential 1:4 CML Fanout Buffer - QFN-16 | Future Electronics |
Clock Fanout Buffer 8-OUT 16-Pin QFN EP Rail | Avnet America |
NB6L14MMNG, CML, LVDS, LVPECL Buffer CML, 1-Input, 16-Pin QFN | ON Semiconductor NB6L14MMNG | RS Americas |
CLOCK/DATA FANOUT BUFFER, 3GHZ, QFN-16 | element14 |
Where can I find additional details, specifications and documents for a NB6L14MMNG?
Additional datasheets, footprints and schematics for NB6L14MMNG are listed on our Part Details page. You can also find images and similar parts to NB6L14MMNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB6L14MMNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB6L14MMNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB6L14MMNG fall under?
The NB6L14MMNG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to NB6L14MMNG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB6L14MMNG you can contact the distributor directly for product support, shipping queries etc.
Is the NB6L14MMNG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB6L14MMNG have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for NB6L14MMNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB6L14MMNG often in real-time on the comparison pages.
What if I can't find stock of NB6L14MMNG?
You can fill out our help required form which you can use to request a quote for NB6L14MMNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.