Status: | Active |
---|---|
Series: | NB4L52 |
RoHS: | Compliant |
Prices starting from US$9.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.07
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.56
|
28
in stock
|
Buy Now | |
element14
from US$10.10
|
28
in stock
|
Buy Now | |
Farnell
from US$11.63
|
28
in stock
|
Buy Now | |
Avnet America
from US$9.98
|
2
in stock
|
Buy Now | |
Future Electronics
from US$9.78
|
-
|
Buy Now | |
RS Americas
from US$13.58
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Maximum Input Clock Frequency > 4 GHz Typical |
330 ps Typical Propagation Delay |
145 ps Typical Rise and Fall Times |
Differential LVPECL Outputs, 750 mV PeaktoPeak, Typical |
Operating Range: VCC = 2.375 V to 5.5 V with VEE = 0 V |
Applications |
---|
High Performance Logic for ATE and Networking |
Description | NB4L52 |
---|---|
Compliance | Pb-free Halide free |
Type | D-Type |
Bits | 1 |
Input Level | CML CMOS ECL LVDS |
Output Level | ECL |
VCC Typ (V) | 2.5 3.3 5 |
tJitter Typ (ps) | 1 |
tpd Typ (ns) | 0.4 |
tsu Min (ns) | 0.1 |
th Min (ns) | 0.05 |
trec Typ (ns) | 0.4 |
tR & tF Max (ps) | 190 |
fToggle Typ (MHz) | 4000 |
Package Type | QFN-16 |
Flip-Flop, D-Type, 330Ps, Qfn-16 | Newark Electronics |
FLIP-FLOP, D-TYPE, 330PS, QFN-16 | element14 |
Registered Translator CML/ECL/LVCMOS/LVDS/LVTTL to LVPECL 16-Pin QFN EP Rail | Avnet America |
NB4L52MNG, ANA ECL D FF W.DIFF RESET | RS |
NB Series 3.3 V 4 GHz SMT Differential Data/Clock D Flip-Flop with Reset QFN-16 | Future Electronics |
NB4L52MNG, Logic Level Translator, CML, ECL, LVCMOS, LVDS, LVTTL to LVPECL, LVPECL | ON Semiconductor NB4L52MNG | RS Americas |
Where can I find additional details, specifications and documents for a NB4L52MNG?
Additional datasheets, footprints and schematics for NB4L52MNG are listed on our Part Details page. You can also find images and similar parts to NB4L52MNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB4L52MNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB4L52MNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB4L52MNG fall under?
The NB4L52MNG is listed under Timing, Logic & Memory > Clock & Data Distribution > Flip-Flops, Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to NB4L52MNG when available in the Flip-Flops, Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB4L52MNG you can contact the distributor directly for product support, shipping queries etc.
Is the NB4L52MNG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB4L52MNG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for NB4L52MNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB4L52MNG often in real-time on the comparison pages.
What if I can't find stock of NB4L52MNG?
You can fill out our help required form which you can use to request a quote for NB4L52MNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.