Status: | Active |
---|---|
Series: | NB3U23C |
RoHS: | Compliant |
Operating Frequency: 52 MHz (Max) |
Propagation Delay: 5 ns (Max) |
Low Standby Current: < 10 µA at 1.2 V VDD |
Low Phase Noise Floor: −150 dBc/Hz (Typ) |
Low Phase Noise Floor: −150 dBc/Hz (Typ) |
Rise/Fall Times (tr/tf): 2 ns (Max) |
Operating Supply Voltage Range (VDD): 1.2 V ±5% |
Operating Temperature Range (Industrial): −40°C to 85°C |
Applications |
---|
Computing and Peripherals |
Portable and Wireless |
Tablets |
E-readers |
End Products |
---|
Universal Flash Storage |
Smart Phones |
Camera |
Description | NB3U23C |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 2 |
Input / Output Ratio | 1:1 |
Input Level | CMOS |
Output Level | CMOS |
VCC Typ (V) | 1.2 |
tJitterRMS Typ (ps) | 0.15 |
tpd Typ (ns) | 5 |
tR & tF Max (ps) | 2000 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
BUFFER/VOLT TRANSLATOR, DUAL, SC-70-6 | Farnell |
Buffer/Voltage Translator, Dual, Sc-70-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a NB3U23CSQTCG?
Additional datasheets, footprints and schematics for NB3U23CSQTCG are listed on our Part Details page. You can also find images and similar parts to NB3U23CSQTCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB3U23CSQTCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB3U23CSQTCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB3U23CSQTCG fall under?
The NB3U23CSQTCG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to NB3U23CSQTCG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB3U23CSQTCG you can contact the distributor directly for product support, shipping queries etc.
Is the NB3U23CSQTCG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB3U23CSQTCG have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NB3U23CSQTCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB3U23CSQTCG often in real-time on the comparison pages.
What if I can't find stock of NB3U23CSQTCG?
You can fill out our help required form which you can use to request a quote for NB3U23CSQTCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.