NB3L202KMNG Clock & Data Distribution by ON Semiconductor

2.5V, 3.3V Differential 1:2 HCSL Fanout Buffer

Status: Unknown
Series: NB3L202K
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The NB3L202K is a differential 1:2 Clock fanout buffer with High−speed Current Steering Logic (HCSL) outputs. Inputs can directly accept differential LVPECL, LVDS, and HCSL signals. Single−ended LVPECL, HCSL, LVCMOS, or LVTTL levels are accepted with a proper external Vth reference supply per Figures 4 and 6. The input signal will be translated to HCSL and provides two identical copies operating up to 350 MHz. The NB3L202K is optimized for ultra−low phase noise, propagation delay variation and low output–to–output skew, and is DB200H compliant. As such, system designers can take advantage of the NB3L202K’s performance to distribute low skew clocks across the backplane or the motherboard making it ideal for Clock and Data distribution applications such as PCI Express, FBDIMM, Networking, Mobile Computing, Gigabit Ethernet, etc. Output drive current is set by connecting a 475  resistor from IREF (Pin 10) to GND per Figure 11. Outputs can also interface to LVDS receivers when terminated per Figure 12.

Where to Buy

Prices starting from US$2.93

Distributor Stock
Logo for Farnell
Farnell
from US$3.68
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.25
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.93
-
Buy Now
Logo for element14
element14
from US$3.32
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Maximum Input Clock Frequency > 350 MHz
2.5 V ±5% / 3.3 V ±10% Supply Voltage Operation
2 HCSL Outputs
DB200H Compliant
Individual OE Control Pin for Each Bank of Outputs
100 ps Max Output−to−Output Skew Performance
1 ns Typical Propagation Delay
500 ps Typical Rise and Fall Times
80 fs Maximum Additive Phase Jitter RMS
PCIe Gen 3 and Gen 4 Compliant
Applications
Mobile Computing
Gigabit Ethernet
PCI Express Gen 3 and Gen 4
End Products
Networking
FBDIMM

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Diff Fanout Buffer, 1:2, Qfn-16 | Newark Electronics
Fanout Buffer 2-OUT 16-Pin QFN EP Rail | Avnet America
DIFF FANOUT BUFFER, 1:2, QFN-16 | element14
DIFF FANOUT BUFFER, 1: 2, QFN-16 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NB3L202KMNG?

Additional datasheets, footprints and schematics for NB3L202KMNG are listed on our Part Details page. You can also find images and similar parts to NB3L202KMNG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NB3L202KMNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB3L202KMNG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NB3L202KMNG fall under?

The NB3L202KMNG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.

Can I view similar or alternative parts?

You can view similar parts to NB3L202KMNG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NB3L202KMNG you can contact the distributor directly for product support, shipping queries etc.

Is the NB3L202KMNG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NB3L202KMNG have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Asia have stock available or on a lead time for NB3L202KMNG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NB3L202KMNG often in real-time on the comparison pages.

What if I can't find stock of NB3L202KMNG?

You can fill out our help required form which you can use to request a quote for NB3L202KMNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay