Status: | Active |
---|---|
Series: | NB100LVEP91 |
RoHS: | Compliant |
Typical Maximum Frequency >2 GHz |
430 ps Typical Propagation Delay |
Operating Range: VCC = 2.375 V to 3.8 V; VEE = -2.375 V to -3.8 V; GNDI = 0 V |
Q Output will default LOW with Inputs Open or at GND |
Pb-Free Packages are Available |
Benefits |
---|
Design Flexibility |
Description | NB100LVEP91 |
---|---|
Compliance | Pb-free Halide free |
Channels | 3 |
Input Level | CML HSTL LVDS |
Output Level | ECL |
VCC Typ (V) | 2.5 3.3 |
fMax Typ (MHz) | 2500 |
tpd Typ (ns) | 0.5 |
tR & tF Max (ps) | 250 |
Package Type | QFN-24 |
Triple Any Level Translator, Qfn-24 | Newark Electronics |
NB100L Series 2.5V/3.3V Positive Input to -2.5V/-3.3V LVNECL Output Translator | Future Electronics |
Level Translator CML/HSTL/LVCMOS/LVDS/LVPECL/LVTTL to LVNECL 24-Pin QFN EP Rail | Avnet America |
LEVEL TRANSLATOR, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a NB100LVEP91MNG?
Additional datasheets, footprints and schematics for NB100LVEP91MNG are listed on our Part Details page. You can also find images and similar parts to NB100LVEP91MNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB100LVEP91MNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB100LVEP91MNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB100LVEP91MNG fall under?
The NB100LVEP91MNG is listed under Timing, Logic & Memory > Clock & Data Distribution > Translators.
Can I view similar or alternative parts?
You can view similar parts to NB100LVEP91MNG when available in the Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB100LVEP91MNG you can contact the distributor directly for product support, shipping queries etc.
Is the NB100LVEP91MNG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB100LVEP91MNG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for NB100LVEP91MNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB100LVEP91MNG often in real-time on the comparison pages.
What if I can't find stock of NB100LVEP91MNG?
You can fill out our help required form which you can use to request a quote for NB100LVEP91MNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.