Status: | Unknown |
---|---|
Series: | Navimec Series |
RoHS: | Unknown |
Prices starting from US$12.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.30
|
9
in stock
|
Buy Now |
Operating Force | - |
---|---|
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 24V |
Contact Current Max | 50mA |
Switch Terminals | Solder |
No. of Directions | - |
Product Range | Navimec Series |
SVHC | No SVHC (27-Jun-2018) |
Actuator / Cap Colour | Black |
Actuator Type | Button |
Colour | Black |
Contact Configuration | 1NO |
Contact Current @ Contact Voltage DC Max | 50mA |
Contact Current DC Max | 50mA |
Contact Voltage DC Max | 24V |
IP / NEMA Rating | IP67 |
No. of Electrical Operations | 10000000 |
No. of Mechanical Operations | 10000000 |
Operating Temperature Max | 115°C |
Operating Temperature Min | -40°C |
Switch Operation | Off-(On) |
IP67 SPNO sw, surface mount 5way black | RS |
Where can I find additional details, specifications and documents for a NAVIKITSM09WL?
Additional datasheets, footprints and schematics for NAVIKITSM09WL are listed on our Part Details page. You can also find images and similar parts to NAVIKITSM09WL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NAVIKITSM09WL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NAVIKITSM09WL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NAVIKITSM09WL fall under?
The NAVIKITSM09WL is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to NAVIKITSM09WL when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NAVIKITSM09WL you can contact the distributor directly for product support, shipping queries etc.
Is the NAVIKITSM09WL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NAVIKITSM09WL have stock available?
Authorised distributors including RS have stock available or on a lead time for NAVIKITSM09WL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NAVIKITSM09WL often in real-time on the comparison pages.
What if I can't find stock of NAVIKITSM09WL?
You can fill out our help required form which you can use to request a quote for NAVIKITSM09WL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.