Navigation Switches
Category Selection
View Parts from CategoryParts from Navigation Switches Category
SWITCH, JOG/SELECT, 3 FUNTIONS; Operating Force:220gf; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:-; Switch Terminals:Solder; No. of Directions:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
SWITCH, NAVIGATION, 3 POSITION, 1mA SOLDER LUG; Operating Force:200gf; Contact Voltage AC Nom:-; Contact Voltage DC Nom:5V; Contact Current Max:1mA; Switch Terminals:Solder; No. of Directions:3; Product Range:MCPL3 Series RoHS Compliant: Yes
SWITCH, NAVIGATION, 3 POSITION, 1mA SOLDER LUG; Operating Force:200gf; Contact Voltage AC Nom:-; Contact Voltage DC Nom:5V; Contact Current Max:1mA; Switch Terminals:Solder; No. of Directions:3; Product Range:MCPL3 Series RoHS Compliant: Yes
SWITCH KIT, SPNO, BLACK; Operating Force:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:24V; Contact Current Max:50mA; Switch Terminals:Solder; No. of Directions:-; Product Range:Navimec Series; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
SWITCH KIT, SPNO, BLACK; Operating Force:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:24V; Contact Current Max:50mA; Switch Terminals:Solder; No. of Directions:-; Product Range:Navimec Series; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
SWITCH KIT, SPNO, BLUE; Operating Force:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:24V; Contact Current Max:50mA; Switch Terminals:Solder; No. of Directions:-; Product Range:Navimec Series; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
NAVIGATION SWITCH, 9WAY; Operating Force:10N; Contact Voltage AC Nom:-; Contact Voltage DC Nom:5V; Contact Current Max:10mA; Switch Terminals:Solder; No. of Directions:8; Product Range:RKJXL Series; SVHC:No SVHC (20-Jun-2016); RoHS Compliant: Yes
NAVIGATION SWITCH, 9WAY; Operating Force:30N; Contact Voltage AC Nom:-; Contact Voltage DC Nom:5V; Contact Current Max:10mA; Switch Terminals:Solder; No. of Directions:8; Product Range:RKJXM Series; SVHC:No SVHC (20-Jun-2016); RoHS Compliant: Yes
NAVIGATION SWITCH, 4 DIRECTION, 50mA, SNAP IN; Operating Force:1.57N; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Contact Current Max:50mA; Switch Terminals:Solder; No. of Directions:4; Product Range:SKQU Series RoHS Compliant: Yes
MULTIDIRECTION SWITCH, 4, 50mA, THROUGH HOLE; Operating Force:1.57N; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Contact Current Max:50mA; Switch Terminals:Solder; No. of Directions:4; Product Range:SKQU Series RoHS Compliant: Yes
NAVIGATION SWITCH, 4WAY, SMD; Operating Force:1.57N; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Contact Current Max:50mA; Switch Terminals:Solder; No. of Directions:4; Product Range:SKQU Series; SVHC:No SVHC (20-Jun-2016);RoHS Compliant: Yes
NAVIGATION SWITCH, 5WAY, SMD; Operating Force:1.57N; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Contact Current Max:50mA; Switch Terminals:Solder; No. of Directions:4; Product Range:SKQU Series; SVHC:No SVHC (20-Jun-2016);RoHS Compliant: Yes
SWITCH KIT, THT, NO MARKINGS; Operating Force:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:-; Switch Terminals:-; No. of Directions:-; Product Range:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes
SWITCH KIT, THT, WHITE MARKINGS; Operating Force:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:-; Switch Terminals:-; No. of Directions:-; Product Range:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes
SWITCH, MODULE, 50mA, 24VDC; Operating Force:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:24V; Contact Current Max:50mA; Switch Terminals:Solder; No. of Directions:5; Product Range:Navimec module Series RoHS Compliant: Yes