Status: | Unknown |
---|---|
Series: | PolySwitch nanoSMDC Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.18
|
57,000
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
150,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
16,126
in stock
|
Buy Now | |
Farnell
from US$0.21
|
14,140
in stock
|
Buy Now | |
element14
from US$0.21
|
14,040
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
4,825
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
360
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Distrelec
from US$0.29
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | PolySwitch nanoSMDC Series |
Holding Current | 160mA |
Tripping Current | 450mA |
Voltage Rating | 48VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
NANOSMDC Series 1206 48 V 0.16 A Surface Mount PolySwitch Resettable Fuse | Future Electronics |
Resettable Fuse, Ptc, 48Vdc, 160Ma, Smd | Newark Electronics |
PTC RESETTABLE FUSE, 48VDC, 1206 | Farnell |
Littelfuse Resettable SMD Fuse 48V 450mA | Distrelec |
Where can I find additional details, specifications and documents for a NANOSMDC016F-2?
Additional datasheets, footprints and schematics for NANOSMDC016F-2 are listed on our Part Details page. You can also find images and similar parts to NANOSMDC016F-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NANOSMDC016F-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NANOSMDC016F-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NANOSMDC016F-2 fall under?
The NANOSMDC016F-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to NANOSMDC016F-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NANOSMDC016F-2 you can contact the distributor directly for product support, shipping queries etc.
Is the NANOSMDC016F-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NANOSMDC016F-2 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, Farnell and element14 have stock available or on a lead time for NANOSMDC016F-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NANOSMDC016F-2 often in real-time on the comparison pages.
What if I can't find stock of NANOSMDC016F-2?
You can fill out our help required form which you can use to request a quote for NANOSMDC016F-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.