Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 100kHz |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16V |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Clock External Input | Yes |
No. of Timers | 1 |
Operating Mode | Astable Monostable |
IC, TIMER, 8SOIC | element14 |
Ic, Timer, 8Soic | Newark Electronics |
Precision Timers | Texas Instruments |
Where can I find additional details, specifications and documents for a NA555DR?
Additional datasheets, footprints and schematics for NA555DR are listed on our Part Details page. You can also find images and similar parts to NA555DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NA555DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NA555DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NA555DR fall under?
The NA555DR is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to NA555DR when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NA555DR you can contact the distributor directly for product support, shipping queries etc.
Is the NA555DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NA555DR have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and Texas Instruments have stock available or on a lead time for NA555DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NA555DR often in real-time on the comparison pages.
What if I can't find stock of NA555DR?
You can fill out our help required form which you can use to request a quote for NA555DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.