Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 0V |
Output Voltage Max | 200V |
Output Current Min | 0A |
Output Current Max | 140A |
Power Rating | 10kW |
RoHS Compliant | Yes |
Power Supply, Bench, Adj, 1O/P, 200V | Newark Electronics |
Autoranging System DC Power Supply, 200 V, 140 A, 10000 W, 400 VAC | Keysight Technologies N8946A | RS Americas |
Keysight Bench Top Power Supply Programmable 200V 140A 10kW Analogue / Ethernet / USB / GPIB 400V | Distrelec |
BENCH PWR SUPPLY, PROG, 1 O/P, 200V/140A | Farnell |
Where can I find additional details, specifications and documents for a N8946A?
Additional datasheets, footprints and schematics for N8946A are listed on our Part Details page. You can also find images and similar parts to N8946A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N8946A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N8946A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N8946A fall under?
The N8946A is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to N8946A when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N8946A you can contact the distributor directly for product support, shipping queries etc.
Is the N8946A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N8946A have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Distrelec and TestEquity have stock available or on a lead time for N8946A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N8946A often in real-time on the comparison pages.
What if I can't find stock of N8946A?
You can fill out our help required form which you can use to request a quote for N8946A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.