Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 0V |
Output Voltage Max | 1.5kV |
Output Current Min | 0A |
Output Current Max | 30A |
Power Rating | 15kW |
RoHS Compliant | Yes |
Power Supply, Bench, Adj, 1O/P, 1.5Kv | Newark Electronics |
Keysight Bench Top Power Supply Programmable 1.5kV 30A 15kW Analogue / Ethernet / USB / GPIB 208V | Distrelec |
BENCH PWR SUPPLY, PROG, 1 O/P, 1.5KV/30A | Farnell |
Where can I find additional details, specifications and documents for a N8937A?
Additional datasheets, footprints and schematics for N8937A are listed on our Part Details page. You can also find images and similar parts to N8937A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N8937A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N8937A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N8937A fall under?
The N8937A is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to N8937A when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N8937A you can contact the distributor directly for product support, shipping queries etc.
Is the N8937A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N8937A have stock available?
Authorised distributors including TestEquity, RS, Newark Electronics, Distrelec and Farnell have stock available or on a lead time for N8937A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N8937A often in real-time on the comparison pages.
What if I can't find stock of N8937A?
You can fill out our help required form which you can use to request a quote for N8937A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.