Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$20,844.00
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 0V |
Output Voltage Max | 500V |
Output Current Min | 0A |
Output Current Max | 90A |
Power Rating | 15kW |
RoHS Compliant | Yes |
Power Supply, Bench, Adj, 1O/P, 500V | Newark Electronics |
Autoranging System DC Power Supply, 500 V, 90 A, 15000 W, 208 VAC | Keysight Technologies N8934A | RS Americas |
Keysight Bench Top Power Supply Programmable 500V 90A 15kW Analogue / Ethernet / USB / GPIB 208V | Distrelec |
BENCH PWR SUPPLY, PROG, 1 O/P, 500V, 90A | Farnell |
Where can I find additional details, specifications and documents for a N8934A?
Additional datasheets, footprints and schematics for N8934A are listed on our Part Details page. You can also find images and similar parts to N8934A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N8934A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N8934A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N8934A fall under?
The N8934A is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to N8934A when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N8934A you can contact the distributor directly for product support, shipping queries etc.
Is the N8934A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N8934A have stock available?
Authorised distributors including TestEquity, RS, Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for N8934A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N8934A often in real-time on the comparison pages.
What if I can't find stock of N8934A?
You can fill out our help required form which you can use to request a quote for N8934A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.