Status: | Unknown |
---|---|
Series: | N8700 Series |
RoHS: | Unknown |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 15V |
Output Current Min | 0A |
Output Current Max | 220A |
Power Rating | 3.3kW |
Supply Voltage Min | 170VAC |
Supply Voltage Max | 265VAC |
Manufacturer Warranty | 3 Years |
Product Range | N8700 Series |
Plug Type | - |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CE EEC IEC |
Height | 88mm |
Input Voltage | 170V AC to 265V AC |
Length | 442.5mm |
Output Current | 220A |
Output Voltage | 15V |
Supply Voltage Typ | 230V |
Weight | 13kg |
Weight Min | 13kg |
Width | 423mm |
Keysight Bench Top Power Supply N8700 Programmable 15V 220A 3.3kW USB / Ethernet / GPIB | Distrelec |
PSU 15V, 220A, GPIB, LAN, USB, LXI | RS |
Power Supply, Programmable, 1O/P, 220A, 15V | Newark Electronics |
POWER SUPPLY, 1CH, 15V, 220A, FIXED | element14 |
Where can I find additional details, specifications and documents for a N8733A?
Additional datasheets, footprints and schematics for N8733A are listed on our Part Details page. You can also find images and similar parts to N8733A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N8733A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N8733A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N8733A fall under?
The N8733A is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to N8733A when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N8733A you can contact the distributor directly for product support, shipping queries etc.
Is the N8733A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N8733A have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for N8733A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N8733A often in real-time on the comparison pages.
What if I can't find stock of N8733A?
You can fill out our help required form which you can use to request a quote for N8733A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.