Status: | Unknown |
---|---|
Series: | N6700 Series |
RoHS: | Unknown |
Prices starting from US$1,774.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$2,087.99
|
7
in stock
|
Buy Now | |
TestEquity
from US$1,774.79
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$2,015.00
|
9
in stock
|
Buy Now | |
RS Americas
from US$2,015.00
|
4
in stock
|
Buy Now | |
element14
from US$2,055.65
|
-
|
Buy Now | |
Distrelec
from US$2,014.94
|
-
|
Buy Now | |
Farnell
from US$2,087.99
|
-
|
Buy Now |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 20V |
Output Current Min | 0A |
Output Current Max | 15A |
Power Rating | 300W |
Supply Voltage Min | 86VAC |
Supply Voltage Max | 240VAC |
Manufacturer Warranty | - |
Product Range | N6700 Series |
Plug Type | - |
SVHC | No SVHC (15-Jun-2015) |
Dc Power Module, 20V, 15A, 300W | Newark Electronics |
DC Power Module 20V, 15A, 300W | RS |
DC Power Module, 20V, 15A, 300W, 1 Out, Program Voltage/Current, N6700 Series | Keysight Technologies N6773A | RS Americas |
DC POWER MODULE, 20V, 15A, PROGRAMMABLE | element14 |
Keysight DC Power Module 20V 15A 300W | Distrelec |
Where can I find additional details, specifications and documents for a N6773A?
Additional datasheets, footprints and schematics for N6773A are listed on our Part Details page. You can also find images and similar parts to N6773A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N6773A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N6773A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N6773A fall under?
The N6773A is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to N6773A when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N6773A you can contact the distributor directly for product support, shipping queries etc.
Is the N6773A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N6773A have stock available?
Authorised distributors including TestEquity, Newark Electronics, RS, RS Americas and element14 have stock available or on a lead time for N6773A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N6773A often in real-time on the comparison pages.
What if I can't find stock of N6773A?
You can fill out our help required form which you can use to request a quote for N6773A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.