Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 0V |
Output Voltage Max | 50V |
Output Current Min | 0A |
Output Current Max | 3A |
Power Rating | 100W |
RoHS Compliant | NA |
Bench Power Supply, Prog, 1Ch, 50V, 3A | Newark Electronics |
Where can I find additional details, specifications and documents for a N6762A/761?
Additional datasheets, footprints and schematics for N6762A/761 are listed on our Part Details page. You can also find images and similar parts to N6762A/761 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N6762A/761 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N6762A/761 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N6762A/761 fall under?
The N6762A/761 is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to N6762A/761 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N6762A/761 you can contact the distributor directly for product support, shipping queries etc.
Is the N6762A/761 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N6762A/761 have stock available?
Authorised distributors including TestEquity and Newark Electronics have stock available or on a lead time for N6762A/761.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N6762A/761 often in real-time on the comparison pages.
What if I can't find stock of N6762A/761?
You can fill out our help required form which you can use to request a quote for N6762A/761 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.