Status: | Unknown |
---|---|
Series: | N6700 Series |
RoHS: | Compliant |
Prices starting from US$1,524.67
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,524.67
|
9
in stock
|
Buy Now |
Power Supply Output Type | Programmable |
---|---|
Output Voltage Min | 0V |
Output Voltage Max | 100V |
Output Current Max | 1A |
Product Range | N6700 Series |
Manufacturer Warranty | 3 Years |
RoHS Compliant | Yes |
Power Supply Cal W/D, Prog, 1A, 100V | Newark Electronics |
Where can I find additional details, specifications and documents for a N6746B CAL D?
Additional datasheets, footprints and schematics for N6746B CAL D are listed on our Part Details page. You can also find images and similar parts to N6746B CAL D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N6746B CAL D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N6746B CAL D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N6746B CAL D fall under?
The N6746B CAL D is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to N6746B CAL D when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N6746B CAL D you can contact the distributor directly for product support, shipping queries etc.
Is the N6746B CAL D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N6746B CAL D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for N6746B CAL D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N6746B CAL D often in real-time on the comparison pages.
What if I can't find stock of N6746B CAL D?
You can fill out our help required form which you can use to request a quote for N6746B CAL D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.