Status: | Unknown |
---|---|
Series: | N6700 Series |
RoHS: | Unknown |
Prices starting from US$633.63
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 60V |
Output Current Min | 0A |
Output Current Max | 800mA |
Power Rating | 50W |
Supply Voltage Min | 86VAC |
Supply Voltage Max | 240VAC |
Manufacturer Warranty | 3 Years |
Product Range | N6700 Series |
Plug Type | - |
SVHC | No SVHC (15-Jun-2015) |
DC Power Module 60V, 0,8A, 50W | RS |
Dc Power Module, 60V, 800Ma, 50W | Newark Electronics |
DC POWER MODULE, 60V, 800MA, PROGRAM | element14 |
DC Power Module, 60V, 0.8A, 50W, Low-Profile Modular, N6700 Series | Keysight Technologies N6735B | RS Americas |
Where can I find additional details, specifications and documents for a N6735B?
Additional datasheets, footprints and schematics for N6735B are listed on our Part Details page. You can also find images and similar parts to N6735B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N6735B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N6735B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N6735B fall under?
The N6735B is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to N6735B when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N6735B you can contact the distributor directly for product support, shipping queries etc.
Is the N6735B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N6735B have stock available?
Authorised distributors including RS, Newark Electronics, TestEquity, element14 and Farnell have stock available or on a lead time for N6735B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N6735B often in real-time on the comparison pages.
What if I can't find stock of N6735B?
You can fill out our help required form which you can use to request a quote for N6735B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.