Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Supply Output Type | Programmable |
---|---|
Input Voltage | 100V AC to 240V AC |
Manufacturer Warranty | 3 Years |
RoHS Compliant | NA |
Power Supply, Mainframe, 400W | Newark Electronics |
Where can I find additional details, specifications and documents for a N6710B?
Additional datasheets, footprints and schematics for N6710B are listed on our Part Details page. You can also find images and similar parts to N6710B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N6710B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N6710B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N6710B fall under?
The N6710B is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to N6710B when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N6710B you can contact the distributor directly for product support, shipping queries etc.
Is the N6710B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N6710B have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for N6710B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N6710B often in real-time on the comparison pages.
What if I can't find stock of N6710B?
You can fill out our help required form which you can use to request a quote for N6710B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.