Status: | Unknown |
---|---|
Series: | N6700 Series |
RoHS: | Unknown |
Prices starting from US$8,938.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$10,516.14
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$10,145.00
|
12
in stock
|
Buy Now | |
element14
from US$10,350.93
|
2
in stock
|
Buy Now | |
TestEquity
from US$8,938.72
|
2
in stock
|
Buy Now | |
RS Americas
from US$10,145.00
|
1
in stock
|
Buy Now | |
Farnell
from US$10,516.14
|
1
in stock
|
Buy Now | |
Distrelec
from US$10,142.07
|
-
|
Buy Now |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 4 Output |
Output Voltage Min | - |
Output Voltage Max | - |
Output Current Min | - |
Output Current Max | - |
Power Rating | 600W |
Supply Voltage Min | 100V |
Supply Voltage Max | 240V |
Manufacturer Warranty | 3 Years |
Product Range | N6700 Series |
Plug Type | - |
SVHC | No SVHC (12-Jan-2017) |
Analyzer Functions | Current Power Voltage |
Dc Power Analyzer, Current, Pow, Voltage | Newark Electronics |
DC power analyser,modular,600W,4 slots | RS |
DC Power Analyzer, Modular, 600W, 4 slots, Low-Profile Modular, N6700 Series | Keysight Technologies N6705C | RS Americas |
Keysight Modular DC Power Analyser PROMOTION | Distrelec |
Where can I find additional details, specifications and documents for a N6705C?
Additional datasheets, footprints and schematics for N6705C are listed on our Part Details page. You can also find images and similar parts to N6705C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N6705C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N6705C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N6705C fall under?
The N6705C is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to N6705C when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N6705C you can contact the distributor directly for product support, shipping queries etc.
Is the N6705C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N6705C have stock available?
Authorised distributors including Newark Electronics, RS, element14, TestEquity and RS Americas have stock available or on a lead time for N6705C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N6705C often in real-time on the comparison pages.
What if I can't find stock of N6705C?
You can fill out our help required form which you can use to request a quote for N6705C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.