Status: | Unknown |
---|---|
Series: | N6700 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Output Power Max | 400W |
---|---|
Power Supply Output Type | Programmable |
Power Supply Mounting | Rack Mount |
Product Range | N6700 Series |
RoHS Compliant | NA |
Power Supply, Bench, 16.5V, 400W | Newark Electronics |
Where can I find additional details, specifications and documents for a N6700B-GSA?
Additional datasheets, footprints and schematics for N6700B-GSA are listed on our Part Details page. You can also find images and similar parts to N6700B-GSA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N6700B-GSA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N6700B-GSA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N6700B-GSA fall under?
The N6700B-GSA is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to N6700B-GSA when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N6700B-GSA you can contact the distributor directly for product support, shipping queries etc.
Is the N6700B-GSA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N6700B-GSA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for N6700B-GSA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N6700B-GSA often in real-time on the comparison pages.
What if I can't find stock of N6700B-GSA?
You can fill out our help required form which you can use to request a quote for N6700B-GSA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.