Status: | Unknown |
---|---|
Series: | N5700 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Power Supply Output Type | Programmable |
Output Current Max | 165A |
Product Range | N5700 Series |
Manufacturer Warranty | 3 Years |
Output Current Min | 0A |
Output Voltage Max | 8V |
RoHS Compliant | Yes |
Pwr Supply Cal W/Du, Prog, 8V, 1.32Kw | Newark Electronics |
Where can I find additional details, specifications and documents for a N5762A CAL DU?
Additional datasheets, footprints and schematics for N5762A CAL DU are listed on our Part Details page. You can also find images and similar parts to N5762A CAL DU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N5762A CAL DU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N5762A CAL DU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N5762A CAL DU fall under?
The N5762A CAL DU is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to N5762A CAL DU when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N5762A CAL DU you can contact the distributor directly for product support, shipping queries etc.
Is the N5762A CAL DU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N5762A CAL DU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for N5762A CAL DU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N5762A CAL DU often in real-time on the comparison pages.
What if I can't find stock of N5762A CAL DU?
You can fill out our help required form which you can use to request a quote for N5762A CAL DU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.