Status: | Unknown |
---|---|
Series: | N5700 Series |
RoHS: | Compliant |
Prices starting from US$3,688.34
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3,688.34
|
4
in stock
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Power Supply Output Type | Programmable |
Output Current Max | 5A |
Product Range | N5700 Series |
Manufacturer Warranty | 3 Years |
Output Current Min | 0A |
Output Voltage Max | 150V |
RoHS Compliant | Yes |
Cal Power Supply, Prog, 5A, 150V, 750W | Newark Electronics |
Where can I find additional details, specifications and documents for a N5750A CAL?
Additional datasheets, footprints and schematics for N5750A CAL are listed on our Part Details page. You can also find images and similar parts to N5750A CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N5750A CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N5750A CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N5750A CAL fall under?
The N5750A CAL is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to N5750A CAL when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N5750A CAL you can contact the distributor directly for product support, shipping queries etc.
Is the N5750A CAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N5750A CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for N5750A CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N5750A CAL often in real-time on the comparison pages.
What if I can't find stock of N5750A CAL?
You can fill out our help required form which you can use to request a quote for N5750A CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.