Status: | Unknown |
---|---|
Series: | N5700 Series |
RoHS: | Unknown |
Prices starting from US$2,924.69
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 60V |
Output Current Min | 0A |
Output Current Max | 12.5A |
Power Rating | 750W |
Supply Voltage Min | 85VAC |
Supply Voltage Max | 265VAC |
Manufacturer Warranty | 3 Years |
Product Range | N5700 Series |
Plug Type | EU UK |
SVHC | No SVHC (15-Jun-2015) |
Dc Power Supply, Adjustable, 60V, 750W | Newark Electronics |
Keysight Bench Top Power Supply N5700 Programmable 60V 12.5A 750W USB / Ethernet / GPIB | Distrelec |
DC Power Supply 60V, 12.5A, 750W | RS Americas |
POWER SUPPLY, 1CH, 60V, 12.5A, ADJUST | element14 |
Power supply 60V 12.5A 750W LAN/USB/GPIB | RS |
Where can I find additional details, specifications and documents for a N5747A?
Additional datasheets, footprints and schematics for N5747A are listed on our Part Details page. You can also find images and similar parts to N5747A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N5747A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N5747A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N5747A fall under?
The N5747A is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to N5747A when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N5747A you can contact the distributor directly for product support, shipping queries etc.
Is the N5747A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N5747A have stock available?
Authorised distributors including Newark Electronics, Distrelec, RS Americas, element14 and Farnell have stock available or on a lead time for N5747A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N5747A often in real-time on the comparison pages.
What if I can't find stock of N5747A?
You can fill out our help required form which you can use to request a quote for N5747A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.