Status: | Unknown |
---|---|
Series: | 3000 Series |
RoHS: | Unknown |
Prices starting from US$2.68
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$2.68
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 24Contacts |
Gender | Header |
Product Range | 3000 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
Contact Termination | Through Hole Right Angle |
FOUR-WALL HEADER | TTI Europe |
Where can I find additional details, specifications and documents for a N3627-5203RB?
Additional datasheets, footprints and schematics for N3627-5203RB are listed on our Part Details page. You can also find images and similar parts to N3627-5203RB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N3627-5203RB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N3627-5203RB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N3627-5203RB fall under?
The N3627-5203RB is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to N3627-5203RB when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N3627-5203RB you can contact the distributor directly for product support, shipping queries etc.
Is the N3627-5203RB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N3627-5203RB have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for N3627-5203RB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N3627-5203RB often in real-time on the comparison pages.
What if I can't find stock of N3627-5203RB?
You can fill out our help required form which you can use to request a quote for N3627-5203RB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.