Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wavelength Typ | 850nm |
---|---|
Supply Voltage | 3.3V |
Data Rate Max | 10Gbps |
Transceiver Module, 10Gbps, 850Nm, 300M | Newark Electronics |
Cisco Compatible SFP-10G-SR-S SFP+ Transceiver, 10GBase, DDM, Multimode LC | Tripp Lite N286-10G-SR-S | RS Americas |
Where can I find additional details, specifications and documents for a N286-10G-SR-S?
Additional datasheets, footprints and schematics for N286-10G-SR-S are listed on our Part Details page. You can also find images and similar parts to N286-10G-SR-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N286-10G-SR-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N286-10G-SR-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N286-10G-SR-S fall under?
The N286-10G-SR-S is listed under Optoelectronics & Displays > Fiber Optic Products > Fiber Optic Transceiver Modules.
Can I view similar or alternative parts?
You can view similar parts to N286-10G-SR-S when available in the Fiber Optic Transceiver Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N286-10G-SR-S you can contact the distributor directly for product support, shipping queries etc.
Is the N286-10G-SR-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N286-10G-SR-S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for N286-10G-SR-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N286-10G-SR-S often in real-time on the comparison pages.
What if I can't find stock of N286-10G-SR-S?
You can fill out our help required form which you can use to request a quote for N286-10G-SR-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.