Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wavelength Typ | 1310nm |
---|---|
Supply Voltage | 3.3V |
Data Rate Max | 1Gbps |
Transceiver Module, 1Gbps, 1310Nm, 10Km | Newark Electronics |
Cisco Compatible GLC-LH-SMD SFP Transceiver, 10/100/1000Base-LX/LH, DDM | Tripp Lite N286-01GLCLHSMD | RS Americas |
Where can I find additional details, specifications and documents for a N286-01GLCLHSMD?
Additional datasheets, footprints and schematics for N286-01GLCLHSMD are listed on our Part Details page. You can also find images and similar parts to N286-01GLCLHSMD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N286-01GLCLHSMD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N286-01GLCLHSMD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N286-01GLCLHSMD fall under?
The N286-01GLCLHSMD is listed under Optoelectronics & Displays > Fiber Optic Products > Fiber Optic Transceiver Modules.
Can I view similar or alternative parts?
You can view similar parts to N286-01GLCLHSMD when available in the Fiber Optic Transceiver Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N286-01GLCLHSMD you can contact the distributor directly for product support, shipping queries etc.
Is the N286-01GLCLHSMD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N286-01GLCLHSMD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for N286-01GLCLHSMD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N286-01GLCLHSMD often in real-time on the comparison pages.
What if I can't find stock of N286-01GLCLHSMD?
You can fill out our help required form which you can use to request a quote for N286-01GLCLHSMD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.