Status: | Active |
---|---|
Series: | N25S830HA |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.05
|
27
in stock
|
Buy Now | |
Future Electronics
from US$1.52
|
600
in stock
|
Buy Now | |
element14
from US$1.49
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
1
in stock
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now | |
RS Americas
from US$1.84
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
2.7 to 3.6 V power supply range |
Very low standby current - typical Isb as low as 1 uA |
Very low operating current - as low as 3 mA |
Simple memory control: single chip select (CS), serial input (SI) and serial output (SO) |
Flexible operating modes: word read and write, page mode (32 word page), and burst mode (full array) |
32 K x 8 bit organization |
Self timed write cycles |
Built-in write protection (CS high) |
HOLD pin for pausing communication |
Description | N25S830HA |
---|---|
Compliance | Pb-free Halide free |
Type | Serial |
Density | 256 kb |
Organization (bits) | 32k x 8 |
fcycle Max (MHz) | 20 |
VCC Min (V) | 2.7 |
VCC Max (V) | 3.6 |
Istandby Typ (µA) | 1 |
Package Type | SOIC-8 |
N25S830HA Series 256 Kbyte 3 V Low Power Serial SRAM - SOIC-8 | Future Electronics |
SRAM, 256KBIT, 32K X 8BIT, SOIC-8 | element14 |
Sram, 256Kbit, Serial, 20Mhz, 8-Soic | Newark Electronics |
SRAM Chip Sync Single 3V 256K-Bit 32K x 8 25ns 8-Pin SOIC N Tube | Avnet America |
N25S830HAS22I SRAM Memory Chip, 256kbit, 2.7 - 3.6 V, 25ns 8-Pin SOIC | ON Semiconductor N25S830HAS22I | RS Americas |
Where can I find additional details, specifications and documents for a N25S830HAS22I?
Additional datasheets, footprints and schematics for N25S830HAS22I are listed on our Part Details page. You can also find images and similar parts to N25S830HAS22I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N25S830HAS22I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N25S830HAS22I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N25S830HAS22I fall under?
The N25S830HAS22I is listed under Timing, Logic & Memory > Memory > SRAM Memory.
Can I view similar or alternative parts?
You can view similar parts to N25S830HAS22I when available in the SRAM Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N25S830HAS22I you can contact the distributor directly for product support, shipping queries etc.
Is the N25S830HAS22I RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for N25S830HAS22I have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for N25S830HAS22I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N25S830HAS22I often in real-time on the comparison pages.
What if I can't find stock of N25S830HAS22I?
You can fill out our help required form which you can use to request a quote for N25S830HAS22I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.