Status: | Active |
---|---|
Series: | N24RF04 |
RoHS: | Compliant |
Prices starting from US$0.33
Contactless Transmission of Data |
ISO 15693 / ISO 18000−3 Mode1 Compliant |
Vicinity Range Communication (up to 150 cm) |
Air Interface Communication at 13.56 MHz (HF) |
To tag: ASK Modulation with 1.65 Kbit/s or 26.48 Kbit/s Data Rate |
From Tag: Load Modulation Using Manchester Coding with 423 kHz and 484 kHz Subcarriers in Low (6.6 Kbit/s) or high (26 Kbit/s) Data Rate Mode. Supports the 53 Kbit/s Data Rate with Fast Commands |
Read & Write 32−bit Block Mode |
Anti−collision Support |
64−bit Unique Identifier (UID) |
Multiple 32−bit Passwords and Lock Feature for Each User Memory Sector |
Supports Fast (400 kHz) and Fast−Plus (1 MHz) I2C Protocol |
1.8 V to 5.5 V Supply Voltage Range |
4−Byte Page Write Buffer |
I2C Timeout |
Schmitt Triggers and Noise Suppression Filters on I2C Bus Inputs (SCL and SDA) |
128 Blocks x 32 Bits (4 Sectors of 32 Blocks Each): RF Mode |
512 x 8 Bits I2C Mode |
2,000,000 Program/Erase Cycles |
200 Year Data Retention |
−40C to +105C Temperature Range |
SOIC, TSSOP 8−lead Packages |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Applications |
---|
NFC Tag |
EEPROM |
End Products |
---|
RF Tag |
Description | N24RF04 |
---|---|
Compliance | Pb-free Halide free |
Type | Serial |
Density | 4 kb |
Organization | 512 x 8 |
Data Transmission Standard | I2C |
fcycle Max (kHz) | 1000 |
tACC Max ns | 400 |
VCC Min (V) | 1.8 |
VCC Max (V) | 5.5 |
Istandby Max (µA) | 10 100 |
Iact Max (mA) | 0.4 |
T Min (°C) | -40 |
T Max (°C) | 105 |
Package Type | TSSOP-8 |
ON Semiconductor, N24RF04DTPT3G | RS |
Rfid, Read/Write, 13.56Mhz, Tssop-8 | Newark Electronics |
RFID, READ/WRITE, 13.56MHZ, TSSOP-8 | element14 |
RFID Reader 13.567MHz 8-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a N24RF04DTPT3G?
Additional datasheets, footprints and schematics for N24RF04DTPT3G are listed on our Part Details page. You can also find images and similar parts to N24RF04DTPT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N24RF04DTPT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N24RF04DTPT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N24RF04DTPT3G fall under?
The N24RF04DTPT3G is listed under Timing, Logic & Memory > Memory > EEPROM Memory.
Can I view similar or alternative parts?
You can view similar parts to N24RF04DTPT3G when available in the EEPROM Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N24RF04DTPT3G you can contact the distributor directly for product support, shipping queries etc.
Is the N24RF04DTPT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for N24RF04DTPT3G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for N24RF04DTPT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N24RF04DTPT3G often in real-time on the comparison pages.
What if I can't find stock of N24RF04DTPT3G?
You can fill out our help required form which you can use to request a quote for N24RF04DTPT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.