Status: | Active |
---|---|
Series: | N24C02 |
RoHS: | Compliant |
1.7 V / 1.6 V to 5.5 V Supply Voltage Range |
16−Byte Page Write Buffer |
Fast Write Time (4 ms max) |
Hardware Write Protection for Entire Memory |
Schmitt Triggers and Noise Suppression Filters on I2C Bus Inputs (SCL and SDA) |
More than 1,000,000 Program/Erase Cycles |
100 Year Data Retention |
Industrial and Automotive Grade 1 Temperature Range |
US 8−Lead Package |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Supports Standard, Fast and Fast−Plus I2C Protocol |
Applications |
---|
Parameters and Configuration Non-Volatile Storage |
Automotive Systems |
Industrial Controls |
Set Top Box |
Audio Players |
Cable Modems |
CRT / LCD Monitors |
DVD Players |
Printers |
TV |
Vending Machines |
End Products |
---|
Data and Code Storage |
Modems / Wireless LANs |
Printers |
Alarm Systems |
Automotive Systems |
Cordless Phones |
Digital Still Camera |
Hard Disc Drives |
Set Top Box |
Video Games |
Wireless LANs |
Description | N24C02, 2Kb I2C Serial EEPROM, Industrial Grade, US-8 package |
---|---|
Compliance | Pb-free Halide free |
Type | Serial |
Density | 2 kb |
Organization | 256 x 8 |
Data Transmission Standard | I2C |
fcycle Max (kHz) | 1000 |
tACC Max ns | 450 |
VCC Min (V) | 1.7 |
VCC Max (V) | 5.5 |
Istandby Max (µA) | 1 |
Iact Max (mA) | 0.5 |
T Min (°C) | -40 |
T Max (°C) | 85 |
Package Type | US8 |
Eeprom, 2Kbit, I2C, 1Mhz, Us8 | Newark Electronics |
EEPROM, 2KBIT, I2C, 1MHZ, US8 | element14 |
EEPROM Serial-I2C 2K-bit 128 x 16 1.8V/2.5V/3.3V/5V 8-Pin US T/R | Avnet America |
Where can I find additional details, specifications and documents for a N24C02UDTG?
Additional datasheets, footprints and schematics for N24C02UDTG are listed on our Part Details page. You can also find images and similar parts to N24C02UDTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N24C02UDTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N24C02UDTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N24C02UDTG fall under?
The N24C02UDTG is listed under Timing, Logic & Memory > Memory > EEPROM Memory.
Can I view similar or alternative parts?
You can view similar parts to N24C02UDTG when available in the EEPROM Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N24C02UDTG you can contact the distributor directly for product support, shipping queries etc.
Is the N24C02UDTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for N24C02UDTG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for N24C02UDTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N24C02UDTG often in real-time on the comparison pages.
What if I can't find stock of N24C02UDTG?
You can fill out our help required form which you can use to request a quote for N24C02UDTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.