Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Max | 14mm |
---|---|
Sensor Mounting | - |
Operating Temperature Min | - |
Operating Temperature Max | - |
Supply Current | 500mA |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Sensing Range | 0mm to 14mm |
Sensor Input | Magnetic |
Supply Voltage DC Max | 220V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensing Range Max | 14mm |
---|---|
Supply Current | 500mA |
Contact Current Max | 0.5A |
External Depth | 7.7mm |
External Width | 12.7mm |
RoHS Compliant | Yes |
Reed Proximity Sensor | Newark Electronics |
PROXIMITY SWITCH, 0.5A | element14 |
Where can I find additional details, specifications and documents for a N/02/M?
Additional datasheets, footprints and schematics for N/02/M are listed on our Part Details page. You can also find images and similar parts to N/02/M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N/02/M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N/02/M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N/02/M fall under?
The N/02/M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to N/02/M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N/02/M you can contact the distributor directly for product support, shipping queries etc.
Is the N/02/M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N/02/M have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for N/02/M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N/02/M often in real-time on the comparison pages.
What if I can't find stock of N/02/M?
You can fill out our help required form which you can use to request a quote for N/02/M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.