Status: | Unknown |
---|---|
Series: | Radsok Series |
RoHS: | Unknown |
Product Range | Radsok Series |
---|---|
Contact Plating | - |
Contact Material | - |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
8mm Radsok contact, Active Pinlock, 35-50mm? wire | Amphenol Tuchel Industrial N02 080 7102 002 | RS Americas |
Contact, Socket, R/A, 8Mm, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a N02 080 7102 002?
Additional datasheets, footprints and schematics for N02 080 7102 002 are listed on our Part Details page. You can also find images and similar parts to N02 080 7102 002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N02 080 7102 002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N02 080 7102 002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N02 080 7102 002 fall under?
The N02 080 7102 002 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to N02 080 7102 002 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N02 080 7102 002 you can contact the distributor directly for product support, shipping queries etc.
Is the N02 080 7102 002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N02 080 7102 002 have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for N02 080 7102 002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N02 080 7102 002 often in real-time on the comparison pages.
What if I can't find stock of N02 080 7102 002?
You can fill out our help required form which you can use to request a quote for N02 080 7102 002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.