Status: | Unknown |
---|---|
Series: | board mate Series |
RoHS: | Unknown |
Prices starting from US$5.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$78.14
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.29
|
30
in stock
|
Buy Now | |
Heilind Electronics
from US$81.00
|
22
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$81.00
|
7
in stock
|
Buy Now | |
Avnet America
from US$56.35
|
-
|
Buy Now | |
RS Americas
from US$91.00
|
-
|
Buy Now | |
element14
from US$75.48
|
-
|
Buy Now |
Product Range | board mate Series |
---|---|
Contact Plating | - |
Contact Material | - |
Contact Gender | Pin |
Contact Termination Type | Press Fit |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Power Contact, Pin, Press-Fit | Newark Electronics |
PCB POWERELEMENT PIN 8MM PRESSFIT PIN | Heilind Electronics |
board | Avnet America |
boardmate pressfit pin - Radsok 8.0 mm contact | Amphenol Tuchel Industrial N01 080 6501 001 | RS Americas |
POWER CONTACT, PIN, PRESS-FIT | element14 |
Where can I find additional details, specifications and documents for a N01 080 6501 001?
Additional datasheets, footprints and schematics for N01 080 6501 001 are listed on our Part Details page. You can also find images and similar parts to N01 080 6501 001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N01 080 6501 001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N01 080 6501 001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N01 080 6501 001 fall under?
The N01 080 6501 001 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to N01 080 6501 001 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N01 080 6501 001 you can contact the distributor directly for product support, shipping queries etc.
Is the N01 080 6501 001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N01 080 6501 001 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Heilind Electronics Asia, Avnet America and RS Americas have stock available or on a lead time for N01 080 6501 001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N01 080 6501 001 often in real-time on the comparison pages.
What if I can't find stock of N01 080 6501 001?
You can fill out our help required form which you can use to request a quote for N01 080 6501 001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.