Status: | Unknown |
---|---|
Series: | MZ Series |
RoHS: | Unknown |
Prices starting from US$0.0143
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0450
|
11,490
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
11,490
in stock
|
Buy Now | |
element14
from US$0.0191
|
11,490
in stock
|
Buy Now | |
TTI Europe
from US$0.0143
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.0143
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ferrite Case Style | 0603 [1608 Metric] |
---|---|
Impedance @ 100MHz | 1kohm |
DC Current Rating | 100mA |
Product Range | MZ Series |
DC Resistance Max | 0.6ohm |
Impedance Tolerance | ± 25% |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Chip bead, 1.6x.8x.8mm,1000 Ohm Impedance, 100kHz, 5%, 0.1A, 0.6ohm max DCR SMD | Bourns MZ1608-102Y | RS Americas |
Ferrite Bead, 0.6 Ohm, 0.1A, 0603 | Newark Electronics |
FERRITE BEAD, 0.6 OHM, 0.1A, 0603 | element14 |
1K OHM 25% HIGH IMPEDANCE | TTI Europe |
Ferrite Bead, 0603 [1608 Metric], 1 kOhm, 100 mA, 600 Milliohm, ± 25% | Avnet America |
Ferrite Bead, 0603 [1608 Metric], 1 kOhm, 100 mA, 600 Milliohm, � 25% | Avnet Abacus |
Where can I find additional details, specifications and documents for a MZ1608-102Y?
Additional datasheets, footprints and schematics for MZ1608-102Y are listed on our Part Details page. You can also find images and similar parts to MZ1608-102Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MZ1608-102Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MZ1608-102Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MZ1608-102Y fall under?
The MZ1608-102Y is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to MZ1608-102Y when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MZ1608-102Y you can contact the distributor directly for product support, shipping queries etc.
Is the MZ1608-102Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MZ1608-102Y have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for MZ1608-102Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MZ1608-102Y often in real-time on the comparison pages.
What if I can't find stock of MZ1608-102Y?
You can fill out our help required form which you can use to request a quote for MZ1608-102Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.