Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.09
|
150
in stock
|
Buy Now | |
Sager
from US$16.50
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$20.14
|
150
in stock
|
Buy Now | |
element14
from US$20.58
|
150
in stock
|
Buy Now | |
Rutronik
from US$19.17
|
-
|
Buy Now | |
RS
from US$18.39
|
-
|
Buy Now | |
Future Electronics
from US$19.00
|
-
|
Buy Now | |
Avnet America
from US$23.19
|
-
|
Buy Now | |
TTI Europe
from US$20.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 54V |
Output Current - Output 1 | 560mA |
RoHS Compliant | Yes |
Isolated DC/DC Converters - SMD 30W 10.8-27VIN,54VOUT FOR POE | Sager |
Dc-Dc Converter, 54V, 0.56A Rohs Compliant: Yes |Murata Power Solutions MYBSS054R6EBF | Newark Electronics |
DC-DC CONVERTER, 54V, 0.56A | element14 |
DC/DC Mod 10.8-27V to 54V 30W | Rutronik |
Isolated DC-DC Converter SMD 30W 10.8-27 | RS |
Isolated DC/DC Converters - SMD 30W 10.8-27VIN,54VOUT FOR POE | Future Electronics |
Isolated Surface Mount DC/DC Converter, 3:1, 30 W, 1 Output, 54 V, 560 mA | Avnet America |
Where can I find additional details, specifications and documents for a MYBSS054R6EBF?
Additional datasheets, footprints and schematics for MYBSS054R6EBF are listed on our Part Details page. You can also find images and similar parts to MYBSS054R6EBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MYBSS054R6EBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MYBSS054R6EBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MYBSS054R6EBF fall under?
The MYBSS054R6EBF is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to MYBSS054R6EBF when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MYBSS054R6EBF you can contact the distributor directly for product support, shipping queries etc.
Is the MYBSS054R6EBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MYBSS054R6EBF have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for MYBSS054R6EBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MYBSS054R6EBF often in real-time on the comparison pages.
What if I can't find stock of MYBSS054R6EBF?
You can fill out our help required form which you can use to request a quote for MYBSS054R6EBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.