Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.38
|
671
in stock
|
Buy Now | |
Sager
from US$17.62
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$21.51
|
671
in stock
|
Buy Now | |
element14
from US$21.97
|
671
in stock
|
Buy Now | |
Chip One Stop
from US$15.50
|
30
in stock
|
Buy Now | |
Rutronik
from US$18.77
|
-
|
Buy Now | |
RS
from US$24.88
|
-
|
Buy Now | |
Future Electronics
from US$20.28
|
-
|
Buy Now | |
Avnet America
from US$24.76
|
-
|
Buy Now | |
TTI Europe
from US$17.20
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 25.5W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 2.125A |
RoHS Compliant | Yes |
Isolated DC/DC Converters - SMD 25.5W 37-57VIN, 12V,POE | Sager |
Dc-Dc Converter, 12V, 2.125A Rohs Compliant: Yes |Murata Power Solutions MYBSP0122BABFT | Newark Electronics |
DC-DC CONVERTER, 12V, 2.125A | element14 |
DC/DC Mod 37-57V 12V 2,25kv | Rutronik |
Isolated DC-DC Converter SMD 25.5W 37-57 | RS |
MYBSP Series 1 Output 12V 2.125A 37V - 57V Input DC/DC Power Supply | Future Electronics |
Module DC to DC 1-OUT 12V 2.125A 25.5W 4-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a MYBSP0122BABFT?
Additional datasheets, footprints and schematics for MYBSP0122BABFT are listed on our Part Details page. You can also find images and similar parts to MYBSP0122BABFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MYBSP0122BABFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MYBSP0122BABFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MYBSP0122BABFT fall under?
The MYBSP0122BABFT is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to MYBSP0122BABFT when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MYBSP0122BABFT you can contact the distributor directly for product support, shipping queries etc.
Is the MYBSP0122BABFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MYBSP0122BABFT have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MYBSP0122BABFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MYBSP0122BABFT often in real-time on the comparison pages.
What if I can't find stock of MYBSP0122BABFT?
You can fill out our help required form which you can use to request a quote for MYBSP0122BABFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.