Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.65
|
31
in stock
|
Buy Now | |
Sager
from US$11.16
|
800
in stock
|
Buy Now | |
Chip One Stop
from US$11.40
|
188
in stock
|
Buy Now | |
Newark Electronics
from US$11.82
|
31
in stock
|
Buy Now | |
element14
from US$11.37
|
31
in stock
|
Buy Now | |
Avnet Abacus
-
|
400
in stock
|
Buy Now | |
Rutronik
from US$12.95
|
-
|
Buy Now | |
RS
from US$14.35
|
-
|
Buy Now | |
Avnet America
from US$15.68
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 12W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 1A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Width | 14.8mm |
Isolated DC/DC Converters - SMD 12W 37-57VIN 12VOUT FOR POE PD | Sager |
Dc-Dc Converter, 12V, 1A Rohs Compliant: Yes |Murata Power Solutions MYBSP01201ABF | Newark Electronics |
DC-DC CONVERTER, 12V, 1A | element14 |
Module DC to DC Isolated 1-OUT 12V 1A 12W 4-Pin Tray | Avnet Abacus |
DC/DC Mod 37-57V to 12V 12W | Rutronik |
Isolated DC-DC Converter SMD 12W 37-57V | RS |
Where can I find additional details, specifications and documents for a MYBSP01201ABF?
Additional datasheets, footprints and schematics for MYBSP01201ABF are listed on our Part Details page. You can also find images and similar parts to MYBSP01201ABF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MYBSP01201ABF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MYBSP01201ABF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MYBSP01201ABF fall under?
The MYBSP01201ABF is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to MYBSP01201ABF when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MYBSP01201ABF you can contact the distributor directly for product support, shipping queries etc.
Is the MYBSP01201ABF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MYBSP01201ABF have stock available?
Authorised distributors including Sager, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MYBSP01201ABF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MYBSP01201ABF often in real-time on the comparison pages.
What if I can't find stock of MYBSP01201ABF?
You can fill out our help required form which you can use to request a quote for MYBSP01201ABF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.