Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.34
|
No stock
|
Buy Now | |
Sager
from US$17.62
|
781
in stock
|
Buy Now | |
Chip One Stop
from US$12.80
|
181
in stock
|
Buy Now | |
Rutronik
from US$18.78
|
-
|
Buy Now | |
RS
from US$24.88
|
-
|
Buy Now | |
Newark Electronics
from US$18.87
|
-
|
Buy Now | |
Future Electronics
from US$20.28
|
-
|
Buy Now | |
Avnet America
from US$24.76
|
-
|
Buy Now | |
element14
from US$23.77
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 25.5W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 5.1A |
RoHS Compliant | Yes |
Isolated DC/DC Converters - SMD 25.5W 37-57VIN, 5V, POE | Sager |
DC/DC Mod 37-57V to 05V 25,5W | Rutronik |
Isolated DC-DC Converter SMD 25.5W 37-57 | RS |
Dc-Dc Converter, 5V, 5.1A Rohs Compliant: Yes |Murata Power Solutions MYBSP0055AABFT | Newark Electronics |
MYBSP Series 48V In 5V Out 5.1A 25.5W DC/DC Power Supp.,Support T2P & Adapter OR | Future Electronics |
MYBSP0055AABFT ISOLATED DC/DC CONVERTER | Avnet America |
DC-DC CONVERTER, 5V, 5.1A | element14 |
Where can I find additional details, specifications and documents for a MYBSP0055AABFT?
Additional datasheets, footprints and schematics for MYBSP0055AABFT are listed on our Part Details page. You can also find images and similar parts to MYBSP0055AABFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MYBSP0055AABFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MYBSP0055AABFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MYBSP0055AABFT fall under?
The MYBSP0055AABFT is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to MYBSP0055AABFT when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MYBSP0055AABFT you can contact the distributor directly for product support, shipping queries etc.
Is the MYBSP0055AABFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MYBSP0055AABFT have stock available?
Authorised distributors including Sager, Chip One Stop, Rutronik, RS and Newark Electronics have stock available or on a lead time for MYBSP0055AABFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MYBSP0055AABFT often in real-time on the comparison pages.
What if I can't find stock of MYBSP0055AABFT?
You can fill out our help required form which you can use to request a quote for MYBSP0055AABFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.