Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.26
|
236
in stock
|
Buy Now | |
Sager
from US$10.00
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$12.91
|
236
in stock
|
Buy Now | |
element14
from US$12.26
|
236
in stock
|
Buy Now | |
Rutronik
from US$11.64
|
-
|
Buy Now | |
RS
from US$12.45
|
-
|
Buy Now | |
Future Electronics
from US$12.13
|
-
|
Buy Now | |
Avnet America
from US$14.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 10W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 2A |
Width | 26mm |
RoHS Compliant | Yes |
Isolated DC/DC Converters - SMD 10W 37-57VIN, 5V, POE | Sager |
Dc-Dc Converter, 5V, 2A Rohs Compliant: Yes |Murata Power Solutions MYBSP00502ABF | Newark Electronics |
DC-DC CONVERTER, 5V, 2A | element14 |
DC/DC Mod 37-57V to 05V 10W | Rutronik |
Isolated DC-DC Converter SMD 10W 37-57V | RS |
MYBSP00502 Serie Isolated DC-DC converter for PoE PD 5 Vout 2A 10W Surface mount | Future Electronics |
Isolated DC to DC Converter for PoE PD 5V 2A 10W | Avnet America |
Where can I find additional details, specifications and documents for a MYBSP00502ABF?
Additional datasheets, footprints and schematics for MYBSP00502ABF are listed on our Part Details page. You can also find images and similar parts to MYBSP00502ABF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MYBSP00502ABF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MYBSP00502ABF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MYBSP00502ABF fall under?
The MYBSP00502ABF is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to MYBSP00502ABF when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MYBSP00502ABF you can contact the distributor directly for product support, shipping queries etc.
Is the MYBSP00502ABF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MYBSP00502ABF have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for MYBSP00502ABF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MYBSP00502ABF often in real-time on the comparison pages.
What if I can't find stock of MYBSP00502ABF?
You can fill out our help required form which you can use to request a quote for MYBSP00502ABF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.