Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Module Applications | Embedded Computing |
---|---|
Supported Devices | Windows Vista/XP/2000 & Linux Operating Systems |
Module Interface | USB |
Supply Voltage Min | 4.5V |
RoHS Compliant | Yes |
Usb Embedded Module, Usb 2.0, 512Mb, Slc | Newark Electronics |
Flash Card 512MB USB Embedded 2.0 Module, SLC, 0.100" Pitch Connector, Removable Disk | Avnet America |
Flash Card 512MB USB Embedded 2.0 Module, SLC, 0.100 Pitch Connector, Removable Disk" | Avnet Silica |
Where can I find additional details, specifications and documents for a MY51TFKSY-RA000-D?
Additional datasheets, footprints and schematics for MY51TFKSY-RA000-D are listed on our Part Details page. You can also find images and similar parts to MY51TFKSY-RA000-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MY51TFKSY-RA000-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MY51TFKSY-RA000-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MY51TFKSY-RA000-D fall under?
The MY51TFKSY-RA000-D is listed under Wireless Modules & Adaptors > Interface Modules > USB.
Can I view similar or alternative parts?
You can view similar parts to MY51TFKSY-RA000-D when available in the USB range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MY51TFKSY-RA000-D you can contact the distributor directly for product support, shipping queries etc.
Is the MY51TFKSY-RA000-D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MY51TFKSY-RA000-D have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for MY51TFKSY-RA000-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MY51TFKSY-RA000-D often in real-time on the comparison pages.
What if I can't find stock of MY51TFKSY-RA000-D?
You can fill out our help required form which you can use to request a quote for MY51TFKSY-RA000-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.