Status: | Active |
---|---|
Series: | MX7537 |
RoHS: | Unknown |
Two 12-Bit DACs in One Package |
0.5% DAC-to-DAC Matching |
Narrow 0.3" DIP, Wide SO, and PLCC Packages |
4-Quadrant Multiplication |
Low INL and DNL (±1/2 LSB max) |
Gain Accuracy to ±1 LSB Max |
Low Gain Tempco (±5 ppm/°C max) |
Operates with Single +12V to +15V Supply |
Fast Microprocessor Interface |
Resolution (bits) | 12 |
---|---|
# Channels | 2 |
Interface | Parallel - Byte Wide |
Output Type | Current- Unbuffered |
Reference | Ext. |
INL (±LSB) (max) | 1 |
Supply Range (V) (min) | 10.8 |
Supply Range (V) (max) | 16.5 |
ICC (mA) (max) | 2 |
Settling Time (µs) (typ) | 0.8 |
Package/Pins | PLCC/28SOIC (W)/24 |
Oper. Temp. (°C) | -55 to +125-40 to +85-25 to +850 to +70 |
BudgetaryPrice (See Notes) | 15.58 |
Status: | Unknown |
---|---|
Series: | Dual 12-Bit Current Output DACs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Parallel |
Supply Voltage Range | 10.8V to 16.5V |
ADC / DAC Case Style | PLCC |
No. of Pins | 28Pins |
Data Interface | Parallel |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Dual 12-Bit Current Output DACs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CMOS, Parallel Loading, Dual, | Analog Devices |
Dac, Current Output, 12Bit, Plcc-28 | Newark Electronics |
DAC, CURRENT OUTPUT, 12BIT, PLCC-28 | element14 |
Where can I find additional details, specifications and documents for a MX7537JP+ ?
Additional datasheets, footprints and schematics for MX7537JP+ are listed on our Part Details page. You can also find images and similar parts to MX7537JP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX7537JP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX7537JP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX7537JP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MX7537JP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MX7537JP+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MX7537JP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX7537JP+ often in real-time on the comparison pages.
What if I can't find stock of MX7537JP+ ?
You can fill out our help required form which you can use to request a quote for MX7537JP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.